Monolithic Power Systems, Inc. Switching Voltage Regulators MP4470GL-P

Description
Switching Voltage Regulators 36V, 5A sync Buck w/ PG
Datasheet
Description
Switching Voltage Regulators 36V, 5A sync Buck w/ PG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP4470GL-P
Switching Voltage Regulators MP4470GL-P
Switching Voltage Regulators 36V, 5A sync Buck w/ PG

Switching Voltage Regulators 36V, 5A sync Buck w/ PG

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3458 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3458
Dc/dc Conv, Sync Buck, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3458
DC/DC CONV, SYNC BUCK, 1MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:5A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP4470GL-P 54AH3458
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details