Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP4462DQ-LF-Z MP4462DQ-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059393-MP4462DQ-LF-Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: Up to 4MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-QFN (3x3) Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 30V Minimum Input Voltage: 3.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059393-MP4462DQ-LF-Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: Up to 4MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-QFN (3x3) Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 30V Minimum Input Voltage: 3.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP4462DQ-LF-Z - 059393-MP4462DQ-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP4462DQ-LF-Z
059393-MP4462DQ-LF-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP4462DQ-LF-Z 059393-MP4462DQ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059393-MP4462DQ-LF-Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: Up to 4MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-QFN (3x3) Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 30V Minimum Input Voltage: 3.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059393-MP4462DQ-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: Up to 4MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-QFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 30V
Minimum Input Voltage: 3.8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1669-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1669-6-ND
Voltage Regulators - DC DC Switching Regulators 1589-1669-6-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1669-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1669-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1669-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1669-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1669-1-ND
Voltage Regulators - DC DC Switching Regulators 1589-1669-1-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-VFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP4462DQ-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP4462DQ-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP4462DQ-LF-Z
IC REG BUCK ADJ 3.5A 10QFN

IC REG BUCK ADJ 3.5A 10QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP4462DQ-LF-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MP4462DQ-LF-Z
Voltage Regulators - DC DC Switching Regulators MP4462DQ-LF-Z
IC REG BUCK ADJ 3.5A 10QFN

IC REG BUCK ADJ 3.5A 10QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MP4462DQ-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP4462DQ-LF-Z
Voltage Regulators - DC DC Switching Regulators MP4462DQ-LF-Z
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-VFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP4462DQ-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP4462DQ-LF-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP4462DQ-LF-Z
IC REG BUCK ADJ 3.5A 10QFN

IC REG BUCK ADJ 3.5A 10QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 059393-MP4462DQ-LF-Z 1589-1669-6-ND MP4462DQ-LF-Z MP4462DQ-LF-Z MP4462DQ-LF-Z MP4462DQ-LF-Z
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP4462DQ-LF-Z Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 10-QFN (3x3) Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Life Cycle Stage Maturity; Active Active Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data