DC/DC CONV, BUCK, 4MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:3.5A; Output Voltage Min:800mV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 54AH3456 |
| Product Name | Dc/dc Conv, Buck, 4Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) |
| Input Voltage | 3.8 to 36 volts |