Monolithic Power Systems, Inc. Switching Voltage Regulators MP4460DQ-LF-P

Description
Switching Voltage Regulators 2.5A, 4MHz, 36V Nonsync Step-Down
Datasheet
Description
Switching Voltage Regulators 2.5A, 4MHz, 36V Nonsync Step-Down
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP4460DQ-LF-P
Switching Voltage Regulators MP4460DQ-LF-P
Switching Voltage Regulators 2.5A, 4MHz, 36V Nonsync Step-Down

Switching Voltage Regulators 2.5A, 4MHz, 36V Nonsync Step-Down

Buy Now Datasheet
Dc/dc Conv, Buck, 4Mhz, 125Degc; Topology Monolithic Power Systems (Mps) - 54AH3455 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 4Mhz, 125Degc; Topology Monolithic Power Systems (Mps)
54AH3455
Dc/dc Conv, Buck, 4Mhz, 125Degc; Topology Monolithic Power Systems (Mps) 54AH3455
DC/DC CONV, BUCK, 4MHZ, 125DEGC; Topology:Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:2.5A; Output Voltage Min:800mV RoHS Compliant: Yes

DC/DC CONV, BUCK, 4MHZ, 125DEGC; Topology:Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:2.5A; Output Voltage Min:800mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP4460DQ-LF-P 54AH3455
Product Name Switching Voltage Regulators Dc/dc Conv, Buck, 4Mhz, 125Degc; Topology Monolithic Power Systems (Mps)
Input Voltage 3.8 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1084QK - Micross Components, Inc.
Micross Components, Inc.
View Details