Monolithic Power Systems, Inc. Switching Voltage Regulators MP4459DQT-LF-P

Description
Switching Voltage Regulators 1.5A, 4MHz, 36V Step Down Converter
Datasheet
Description
Switching Voltage Regulators 1.5A, 4MHz, 36V Step Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP4459DQT-LF-P
Switching Voltage Regulators MP4459DQT-LF-P
Switching Voltage Regulators 1.5A, 4MHz, 36V Step Down Converter

Switching Voltage Regulators 1.5A, 4MHz, 36V Step Down Converter

Buy Now Datasheet
Dc/dc Conv, Buck, 4Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3454 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 4Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3454
Dc/dc Conv, Buck, 4Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3454
DC/DC CONV, BUCK, 4MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN-EP; No. of Pins:10Pins; Output Current:1.5A; Output Voltage Min:800mVRoHS Compliant: Yes

DC/DC CONV, BUCK, 4MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN-EP; No. of Pins:10Pins; Output Current:1.5A; Output Voltage Min:800mVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP4459DQT-LF-P 54AH3454
Product Name Switching Voltage Regulators Dc/dc Conv, Buck, 4Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 3.8 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details