Monolithic Power Systems, Inc. Dc/dc Conv, Buck, 4Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) MP4458DQT-LF-P

Description
DC/DC CONV, BUCK, 4MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN-EP; No. of Pins:10Pins; Output Current:1A; Output Voltage Min:800mV RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 4MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN-EP; No. of Pins:10Pins; Output Current:1A; Output Voltage Min:800mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 4Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3453 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 4Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3453
Dc/dc Conv, Buck, 4Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3453
DC/DC CONV, BUCK, 4MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN-EP; No. of Pins:10Pins; Output Current:1A; Output Voltage Min:800mV RoHS Compliant: Yes

DC/DC CONV, BUCK, 4MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN-EP; No. of Pins:10Pins; Output Current:1A; Output Voltage Min:800mV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP4458DQT-LF-P
Switching Voltage Regulators MP4458DQT-LF-P
Switching Voltage Regulators 1A, 4MHz, 36V Nonsync Step-Down

Switching Voltage Regulators 1A, 4MHz, 36V Nonsync Step-Down

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 54AH3453 MP4458DQT-LF-P
Product Name Dc/dc Conv, Buck, 4Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) Switching Voltage Regulators
Input Voltage 3.8 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details