Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP4423GQ-Z

Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-1663-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1663-1-ND
Voltage Regulators - DC DC Switching Regulators 1589-1663-1-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1663-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1663-6-ND
Voltage Regulators - DC DC Switching Regulators 1589-1663-6-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1663-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1663-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1663-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP4423GQ-Z - 885631-MP4423GQ-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP4423GQ-Z
885631-MP4423GQ-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP4423GQ-Z 885631-MP4423GQ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885631-MP4423GQ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN Package: 8-VDFN Package: Reel - TR Mounting: Surface Mount Family Name: MP4423 Categories: Integrated Circuits (ICs) Case / Package: 8-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1663-1, 1589-1663-2, MP4423GQ-Z-ND, 1589-1663-6

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885631-MP4423GQ-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN
Package: 8-VDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP4423
Categories: Integrated Circuits (ICs)
Case / Package: 8-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1663-1, 1589-1663-2, MP4423GQ-Z-ND, 1589-1663-6

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP4423GQ-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP4423GQ-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP4423GQ-Z
IC REG BUCK ADJUSTABLE 3A 8QFN

IC REG BUCK ADJUSTABLE 3A 8QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MP4423GQ-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MP4423GQ-Z
Voltage Regulators - DC DC Switching Regulators MP4423GQ-Z
IC REG BUCK ADJUSTABLE 3A 8QFN

IC REG BUCK ADJUSTABLE 3A 8QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MP4423GQ-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP4423GQ-Z
Voltage Regulators - DC DC Switching Regulators MP4423GQ-Z
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN

Buy Now Datasheet
IC REG BUCK ADJ 3A SYNC - 541-MP4423GQ-Z - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK ADJ 3A SYNC
541-MP4423GQ-Z
IC REG BUCK ADJ 3A SYNC 541-MP4423GQ-Z
IC REG BUCK ADJ 3A SYNC

IC REG BUCK ADJ 3A SYNC

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP4423GQ-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP4423GQ-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP4423GQ-Z
IC REG BUCK ADJ 3A 8QFN

IC REG BUCK ADJ 3A 8QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-1663-1-ND 885631-MP4423GQ-Z MP4423GQ-Z MP4423GQ-Z MP4423GQ-Z 541-MP4423GQ-Z MP4423GQ-Z
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP4423GQ-Z PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators IC REG BUCK ADJ 3A SYNC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; 8-VDFN Other; 8-QFN (3x3) Other; 8-VDFN Other; 8-VDFN Other; 8-VDFN
Special Features Synchronous Rectification
Output Voltage 0.8000 to 27 volts 0.8000 volts 0.8000 to 27 volts 27 volts 0.8000 volts
Unlock Full Specs
to access all available technical data