Win Source Part Number: 1153771-MP4423GQ-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 410kHz
Voltage - Output (Max): 27V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: 8-VDFN
Supplier Device Package: 8-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP4423GQ-PTR,MP
Base Product Number: MP4423
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN
IC REG BUCK ADJUSTABLE 3A 8QFN
IC REG BUCK ADJ 3A 8QFN
IC REG BUCK ADJUSTABLE 3A 8QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1153771-MP4423GQ-P | 1589-MP4423GQ-PCT-ND | MP4423GQ-P | MP4423GQ-P | MP4423GQ-P | MP4423GQ-P |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; Tape & Reel | Other; 8-VDFN | Other; 8-VDFN | Other; 8-VDFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 410 kHz | 410 kHz | 410 kHz | 410 kHz | 410 kHz | 410 kHz |