IC REG BUCK ADJUSTABLE 3A
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN
IC REG BUCK ADJ 3A 8QFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP4423AGQ-P | MP4423AGQ-P | MP4423AGQ-P |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| IOUT | 3 amps | 3 amps | 3 amps |
| fsw | 410 kHz | 410 kHz | 410 kHz |
| Package Type | Other; 8-VDFN |