IC REG BUCK ADJUSTABLE 2A
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
IC REG BUCK ADJ 2A TSOT23-8
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP4420AGJ-P | MP4420AGJ-P | MP4420AGJ-P |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| IOUT | 2 amps | 2 amps | 2 amps |
| fsw | 410 kHz | 410 kHz | 410 kHz |
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 |