Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 13-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 13-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 13-PowerVQFN
1.5A, 36V, 2.2MHZ, HIGH-EFFICIEN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 13-PowerVQFN
1.5A, 36V, 2.2MHZ, HIGH-EFFICIEN
IC REG BUCK ADJ 1.5A 13QFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP4415AGQB-ZTR-ND | MP4415AGQB-Z | MP4415AGQB-Z | MP4415AGQB-Z | MP4415AGQB-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 13-PowerVQFN | Other; 13-PowerVQFN | Other; 13-PowerVQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 30.6 volts | 0.8000 to 30.6 volts | 0.8000 volts | 0.8000 volts |