Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 125Deg C; Topology Monolithic Power Systems (Mps) MP4410GQ-P

Description
DC/DC CONV, SYNC BUCK, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:100mA RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3448 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3448
Dc/dc Conv, Sync Buck, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3448
DC/DC CONV, SYNC BUCK, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:100mA RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP4410GQ-P
Switching Voltage Regulators MP4410GQ-P
Switching Voltage Regulators 36V,100mA,20uA Low Iq sync Buck with OVP

Switching Voltage Regulators 36V,100mA,20uA Low Iq sync Buck with OVP

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 54AH3448 MP4410GQ-P
Product Name Dc/dc Conv, Sync Buck, 125Deg C; Topology Monolithic Power Systems (Mps) Switching Voltage Regulators
Input Voltage 4.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details