PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Win Source Part Number: 982459-MP44019GS-Z
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM), Discontinuous Conduction (DCM)
Current - Startup: 25 µA
Voltage - Supply: 12V ~ 32V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP44019GS-ZCT,1
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
PFC CONTROLLER, -40 TO 125DEG C ROHS COMPLIANT: YES
CRM/DCM MULTI-MODE PFC CONTROLLE
CRM/DCM MULTI-MODE PFC CONTROLLE
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1589-MP44019GS-ZDKR-ND | 982459-MP44019GS-Z | MP44019GS-Z | 08AK6532 | MP44019GS-Z | MP44019GS-Z |
| Product Name | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Pfc Controller, -40 To 125Deg C Rohs Compliant Monolithic Power Systems (Mps) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |