Win Source Part Number: 1079975-MP44018-AGS-
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM), Discontinuous Conduction (DCM)
Current - Startup: 25 µA
Voltage - Supply: 12V ~ 32V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP44018-AGS-PCT
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
PFC CONTROLLER, CRM/DCM, -40 TO 125DEG C; UVLO:1.5V; Supply Voltage Min:12V; Supply Voltage Max:32V; Startup Current:25µA; Operating Supply Current:2.1mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):- RoHS Compliant: Yes
CRM/DCM MULTI-MODE PFC CONTROLLE
CRM/DCM MULTI-MODE PFC CONTROLLE
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1079975-MP44018-AGS-P | 1589-MP44018-AGS-PCT-ND | 45AJ6217 | MP44018-AGS-P | MP44018-AGS-P | MP44018-AGS-P |
| Product Name | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Pfc Controller, Crm/dcm, -40 To 125Deg C; Uvlo Monolithic Power Systems (Mps) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |