The MP44014GS-Z is a boundary conduction mode power factor correction (PFC) controller designed for high-performance applications with minimal external components. It features a high-performance voltage mode amplifier that accurately regulates output voltage and includes adjustable output over-voltage protection to enhance system reliability. The device operates with an ultra-low start-up current of 15OºA and a quiescent current of 0.46OºA under over-voltage protection conditions, contributing to its overall efficiency. This PFC controller supports a peak gate drive current of -750mA to +800mA and incorporates an on-chip R/C filter on the current sense pin, potentially eliminating the need for external filtering components. The MP44014GS-Z is housed in a compact SOIC-8 package, making it suitable for various applications, including offline adapters, electronic ballasts, and LLC front-end systems. It adheres to RoHS directives, ensuring compliance with environmental standards.
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885630-MP44014GS-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: PFC IC Boundary Conduction (BCM) - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP44014
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1660-2, 1589-1660-1, MP44014GS-Z-ND, 1589-1660-6
PFC IC Boundary Conduction (BCM) 8-SOIC
PFC IC Boundary Conduction (BCM) 8-SOIC
PFC IC Boundary Conduction (BCM) 8-SOIC
Power Factor Correction - PFC Boundary Mode PFC Controller
IC PFC CTRLR BCM 8SOIC
PFC IC Boundary Conduction (BCM) 8-SOIC
IC PFC CTRLR BCM 8SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 885630-MP44014GS-Z | 1589-1660-2-ND | MP44014GS-Z | MP44014GS-Z | MP44014GS-Z | MP44014GS-Z |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - MP44014GS-Z | PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |