MONOLITHIC POWER SYSTEMS, INC.
MP44014-BGS -- PFC (POWER FACTOR CORRECTION)
Monolithic Power Systems, Inc.
PFC (Power Factor Correction)
MP44014-BGS
Description
IC PFC CTRLR 8SOIC
Description
IC PFC CTRLR 8SOIC
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
MP44014-BGS |
|
Product Name
|
PFC (Power Factor Correction) |
|
Package Type
|
SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT
2.8 amps
VIN
8 to 36 volts
View Details
Regulator Type
Low Dropout
Output Polarity
Positive
Output Voltage Type
Fixed
View Details
Output Voltage
5 volts
IOUT
1.5 amps
Operating Temperature
0 C (32 F)
View Details
2 suppliers
Special Features
Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT
0.1000 amps
View Details