The MP44014-AGS-P is a boundary conduction mode power factor correction (PFC) controller designed for high-performance active power-factor correction with minimal external components. It features a high-performance voltage-mode amplifier that accurately regulates the output voltage and includes precise adjustable output over-voltage protection, enhancing system reliability. This controller operates with an ultra-low start-up current of 15OºA and a low quiescent current of 0.46mA at over-voltage protection conditions, contributing to excellent efficiency. The on-chip R/C filter on the current sense pin may eliminate the need for an external filter, simplifying design. The device supports a peak gate-drive current of -750/+800mA and includes enable/disable functionality along with open-loop protection. The MP44014-AGS-P is suitable for various applications, including offline adapters, electronic ballasts, LLC front ends, and other PFC pre-regulators. It is packaged in a SOIC-8 format and adheres to RoHS directives, ensuring it is lead-free and halogen-free.
BOUNDARY MODE PFC CONTROLLER
PFC IC Boundary Conduction (BCM) 8-SOIC
BOUNDARY MODE PFC CONTROLLER
Power Factor Correction - PFC Boundary Mode PFC Controller
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1589-MP44014-AGS-PTR-ND | MP44014-AGS-P | MP44014-AGS-P | MP44014-AGS-P |
| Product Name | PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC |