Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 137939-MP44010HS-LF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Mode: Boundary Conduction (BCM)
Current - Startup: 40μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 13.4 V to 22 V
IC PFC CTRLR BCM 8SOIC
PFC IC Boundary Conduction (BCM) 8-SOIC
Power Factor Correction - PFC Boundary Mode PFC Controller
IC PFC CTRLR BCM 8SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 137939-MP44010HS-LF | MP44010HS-LF | MP44010HS-LF | MP44010HS-LF | MP44010HS-LF |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - MP44010HS-LF | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |