PFC IC Boundary Conduction (BCM) 8-SOIC
PFC IC Boundary Conduction (BCM) 8-SOIC
PFC IC Boundary Conduction (BCM) 8-SOIC
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 041765-MP44010HS-LF-
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Boundary Conduction (BCM)
Current - Startup: 40μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 13.4 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC PFC CTRLR BCM 8SOIC
Power Factor Correction - PFC Boundary Mode PFC Controller
PFC IC Boundary Conduction (BCM) 8-SOIC
IC PFC CTRLR BCM 8SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1589-1659-1-ND | 041765-MP44010HS-LF-Z | MP44010HS-LF-Z | MP44010HS-LF-Z | MP44010HS-LF-Z | MP44010HS-LF-Z |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - MP44010HS-LF-Z | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |