Monolithic Power Systems, Inc. LED Drivers MP4350DQ-LF-Z

Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 10-QFN (3x3)
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 10-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP4350DQ-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP4350DQ-LF-Z-ND
LED Drivers MP4350DQ-LF-Z-ND
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 10-QFN (3x3)

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 10-QFN (3x3)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP4350DQ-LF-Z - 1079063-MP4350DQ-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP4350DQ-LF-Z
1079063-MP4350DQ-LF-Z
PMIC - PMIC - LED Drivers - MP4350DQ-LF-Z 1079063-MP4350DQ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079063-MP4350DQ-LF- Z Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Automotive, Lighting Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-QFN (3x3) Maximum Supply Voltage: 265VAC Operating Input Voltage(Min): 85VAC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079063-MP4350DQ-LF-Z
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-QFN (3x3)
Maximum Supply Voltage: 265VAC
Operating Input Voltage(Min): 85VAC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - LED Drivers - MP4350DQ-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4350DQ-LF-Z
PMIC - LED Drivers MP4350DQ-LF-Z
IC REG BUCK 20V 2.5A

IC REG BUCK 20V 2.5A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4350DQ-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4350DQ-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4350DQ-LF-Z
IC LED DRIVER OFFL 10QFN

IC LED DRIVER OFFL 10QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MP4350DQ-LF-Z-ND 1079063-MP4350DQ-LF-Z MP4350DQ-LF-Z MP4350DQ-LF-Z
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP4350DQ-LF-Z PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - CAT3644HV3 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 25 milliamps
View Details
LED Driver IC - 137-TLE4242GATMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 4.5 to 42 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
5 suppliers
LED Drivers - 285402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 457 volts
Output Voltage 500 volts
View Details