Monolithic Power Systems, Inc. LED Drivers MP4350DQ-LF-P

Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 10-QFN (3x3)
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 10-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP4350DQ-LF-P-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP4350DQ-LF-P-ND
LED Drivers MP4350DQ-LF-P-ND
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 10-QFN (3x3)

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 10-QFN (3x3)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP4350DQ-LF-P - 740192-MP4350DQ-LF-P QFN10 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP4350DQ-LF-P
740192-MP4350DQ-LF-P QFN10
PMIC - PMIC - LED Drivers - MP4350DQ-LF-P 740192-MP4350DQ-LF-P QFN10
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 740192-MP4350DQ-LF-P QFN10 Packaging: Tape and Reel Type: AC DC Offline Switcher Mounting Style: SMD Applications: Automotive, Lighting Internal Switch(s): Yes Topology: Step-Down (Buck) Categories: Integrated Circuits Supplier Device Package: 10-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 85VAC Voltage - Supply (Maximum): 265VAC

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 740192-MP4350DQ-LF-P QFN10
Packaging: Tape and Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Applications: Automotive, Lighting
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Categories: Integrated Circuits
Supplier Device Package: 10-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 85VAC
Voltage - Supply (Maximum): 265VAC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4350DQ-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4350DQ-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4350DQ-LF-P
IC LED DRIVER OFFL 10QFN

IC LED DRIVER OFFL 10QFN

Supplier's Site
PMIC - LED Drivers - MP4350DQ-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4350DQ-LF-P
PMIC - LED Drivers MP4350DQ-LF-P
IC REG BUCK 20V 2.5A

IC REG BUCK 20V 2.5A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MP4350DQ-LF-P-ND 740192-MP4350DQ-LF-P QFN10 MP4350DQ-LF-P MP4350DQ-LF-P
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP4350DQ-LF-P Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 150 watts
Features RoHS Compliant
View Details
High Brightness LED Current Regulator - A6260SLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
PMIC - LED Drivers - LM3502ITL-16/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 400 milliamps
View Details