Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators MP4315GRE-Z

Description
Win Source Part Number: 1218853-MP4315GRE-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive Package: Tape & Reel Standard Package: 5,000 Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 350kHz ~ 1MHz Voltage - Output (Max): 42.75V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.3V Voltage - Input (Max): 45V Voltage - Output (Min/Fixed): 0.815V Synchronous Rectifier: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 20-PowerVFQFN Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP4315GRE-ZCT,1 589-MP4315GRE-ZDKR,1 589-MP4315GRE-Z,1589 -MP4315GRE-Z-ND,1589 -MP4315GRE-ZTR
Request a Quote
Description
Win Source Part Number: 1218853-MP4315GRE-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive Package: Tape & Reel Standard Package: 5,000 Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 350kHz ~ 1MHz Voltage - Output (Max): 42.75V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.3V Voltage - Input (Max): 45V Voltage - Output (Min/Fixed): 0.815V Synchronous Rectifier: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 20-PowerVFQFN Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP4315GRE-ZCT,1 589-MP4315GRE-ZDKR,1 589-MP4315GRE-Z,1589 -MP4315GRE-Z-ND,1589 -MP4315GRE-ZTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1218853-MP4315GRE-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1218853-MP4315GRE-Z
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1218853-MP4315GRE-Z
Win Source Part Number: 1218853-MP4315GRE-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive Package: Tape & Reel Standard Package: 5,000 Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 350kHz ~ 1MHz Voltage - Output (Max): 42.75V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.3V Voltage - Input (Max): 45V Voltage - Output (Min/Fixed): 0.815V Synchronous Rectifier: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 20-PowerVFQFN Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP4315GRE-ZCT,1 589-MP4315GRE-ZDKR,1 589-MP4315GRE-Z,1589 -MP4315GRE-Z-ND,1589 -MP4315GRE-ZTR

Win Source Part Number: 1218853-MP4315GRE-Z
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive
Package: Tape & Reel
Standard Package: 5,000
Current - Output: 5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 350kHz ~ 1MHz
Voltage - Output (Max): 42.75V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.3V
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 0.815V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 20-PowerVFQFN
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP4315GRE-ZCT,1589-MP4315GRE-ZDKR,1589-MP4315GRE-Z,1589-MP4315GRE-Z-ND,1589-MP4315GRE-ZTR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1218853-MP4315GRE-Z
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details