Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 5A 20-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 5A 20-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 5A 20-PowerVFQFN
DC DC CONVERTER 45V
Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 5A 20-PowerVFQFN
DC DC CONVERTER 45V
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP4315GRE-PCT-ND | MP4315GRE-P | MP4315GRE-P | MP4315GRE-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 20-PowerVFQFN | Other; 20-PowerVFQFN | Other; 20-PowerVFQFN | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8150 to 42.75 volts | 0.8150 to 42.75 volts | 0.8150 volts |