Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP4068GS-Z MP4068GS-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 800909-MP4068GS-Z Type: AC DC Offline Switcher Mounting Style: SMD Applications: Lighting Voltage - Output: 50V Frequency: 22kHz Current - Output / Channel: 160mA Internal Switch(s): No Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Voltage - Supply (Min): 4.1V Supplier Device Package: 7-SOIC Manufacturer Package: 8-SOIC , 7 Leads Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Voltage - Supply (Maximum): 5V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 800909-MP4068GS-Z Type: AC DC Offline Switcher Mounting Style: SMD Applications: Lighting Voltage - Output: 50V Frequency: 22kHz Current - Output / Channel: 160mA Internal Switch(s): No Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Voltage - Supply (Min): 4.1V Supplier Device Package: 7-SOIC Manufacturer Package: 8-SOIC , 7 Leads Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Voltage - Supply (Maximum): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP4068GS-Z - 800909-MP4068GS-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP4068GS-Z
800909-MP4068GS-Z
PMIC - PMIC - LED Drivers - MP4068GS-Z 800909-MP4068GS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 800909-MP4068GS-Z Type: AC DC Offline Switcher Mounting Style: SMD Applications: Lighting Voltage - Output: 50V Frequency: 22kHz Current - Output / Channel: 160mA Internal Switch(s): No Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Voltage - Supply (Min): 4.1V Supplier Device Package: 7-SOIC Manufacturer Package: 8-SOIC , 7 Leads Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Voltage - Supply (Maximum): 5V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 800909-MP4068GS-Z
Type: AC DC Offline Switcher
Mounting Style: SMD
Applications: Lighting
Voltage - Output: 50V
Frequency: 22kHz
Current - Output / Channel: 160mA
Internal Switch(s): No
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Voltage - Supply (Min): 4.1V
Supplier Device Package: 7-SOIC
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Voltage - Supply (Maximum): 5V

Buy Now
LED Drivers - MP4068GS-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP4068GS-Z-ND
LED Drivers MP4068GS-Z-ND
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 160mA 8-SOIC-7A

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 160mA 8-SOIC-7A

Buy Now Datasheet
PMIC - LED Drivers - MP4068GS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4068GS-Z
PMIC - LED Drivers MP4068GS-Z
NON-ISOLATED,TRIAC DIMMABLE PFC

NON-ISOLATED,TRIAC DIMMABLE PFC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4068GS-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4068GS-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4068GS-Z
IC LED DRV OFFL TRIAC 8SOIC

IC LED DRV OFFL TRIAC 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 800909-MP4068GS-Z MP4068GS-Z-ND MP4068GS-Z MP4068GS-Z
Product Name PMIC - PMIC - LED Drivers - MP4068GS-Z LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 50 volts 50 volts
Input Voltage 4.1 to 5 volts 4.1 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 2331436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 50 watts
Features RoHS Compliant
View Details
LED Drivers - 620-1086-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Drivers - 1727-8458-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
7 suppliers
LED Drivers - BCR 401W H6327 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers