Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP4068GN-Z MP4068GN-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 801147-MP4068GN-Z Type: AC DC Offline Switcher Mounting Style: SMD Applications: Lighting Voltage - Output: 50V Frequency: 22kHz Current - Output / Channel: 160mA Internal Switch(s): No Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Voltage - Supply (Min): 4.1V Supplier Device Package: 8-SOIC-EP Manufacturer Package: 8-SOIC Exposed Pad Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 2A (4 Weeks) Voltage - Supply (Maximum): 5V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 801147-MP4068GN-Z Type: AC DC Offline Switcher Mounting Style: SMD Applications: Lighting Voltage - Output: 50V Frequency: 22kHz Current - Output / Channel: 160mA Internal Switch(s): No Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Voltage - Supply (Min): 4.1V Supplier Device Package: 8-SOIC-EP Manufacturer Package: 8-SOIC Exposed Pad Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 2A (4 Weeks) Voltage - Supply (Maximum): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP4068GN-Z - 801147-MP4068GN-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP4068GN-Z
801147-MP4068GN-Z
PMIC - PMIC - LED Drivers - MP4068GN-Z 801147-MP4068GN-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 801147-MP4068GN-Z Type: AC DC Offline Switcher Mounting Style: SMD Applications: Lighting Voltage - Output: 50V Frequency: 22kHz Current - Output / Channel: 160mA Internal Switch(s): No Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Voltage - Supply (Min): 4.1V Supplier Device Package: 8-SOIC-EP Manufacturer Package: 8-SOIC Exposed Pad Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 2A (4 Weeks) Voltage - Supply (Maximum): 5V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 801147-MP4068GN-Z
Type: AC DC Offline Switcher
Mounting Style: SMD
Applications: Lighting
Voltage - Output: 50V
Frequency: 22kHz
Current - Output / Channel: 160mA
Internal Switch(s): No
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Voltage - Supply (Min): 4.1V
Supplier Device Package: 8-SOIC-EP
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 2A (4 Weeks)
Voltage - Supply (Maximum): 5V

Buy Now
LED Drivers - MP4068GN-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP4068GN-Z-ND
LED Drivers MP4068GN-Z-ND
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 160mA 8-SOIC-EP

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 160mA 8-SOIC-EP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4068GN-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4068GN-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4068GN-Z
IC LED DRV OFFL TRIAC 8SOIC

IC LED DRV OFFL TRIAC 8SOIC

Supplier's Site
PMIC - LED Drivers - MP4068GN-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4068GN-Z
PMIC - LED Drivers MP4068GN-Z
NON-ISOLATED,TRIAC DIMMABLE PFC

NON-ISOLATED,TRIAC DIMMABLE PFC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 801147-MP4068GN-Z MP4068GN-Z-ND MP4068GN-Z MP4068GN-Z
Product Name PMIC - PMIC - LED Drivers - MP4068GN-Z LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 50 volts 50 volts
Input Voltage 4.1 to 5 volts 4.1 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 7805805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features Outdoor Rated; RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - A8501KLPTR-T - 1011454-A8501KLPTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 8 volts
Output Current 100 milliamps
View Details
5 suppliers
LED Driver IC - 137-SKY81452-13-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Input Voltage 2.5 to 5.5 volts
Number of Channels 6 #
Package Type Tape & Reel (TR)
View Details
4 suppliers
PMIC - LED Drivers - LM3463SQ/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details