Monolithic Power Systems, Inc. LED Drivers MP4060GK-Z

Description
LED Driver IC 1 Output AC DC Offline Switcher Buck, Boost Triac Dimming 10-MSOP
Description
LED Driver IC 1 Output AC DC Offline Switcher Buck, Boost Triac Dimming 10-MSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MP4060GK-Z is a TRIAC-dimmable LED controller designed for high line input voltages ranging from 200VAC to 265VAC. It features primary-side control, eliminating the need for a secondary-side feedback circuit, which simplifies design. The device supports adaptive dimmer type detection and phase-cut-based dimming control, ensuring good compatibility with various dimmers and a deep dimming range. This LED driver incorporates several protective features, including output over-voltage protection, output short-circuit protection, winding short-circuit protection, and over-temperature protection, all with auto-restart functionality. It also includes an integrated thermal current foldback mechanism to extend LED lifespan and a fast start-up capability without perceptible delay. The MP4060GK-Z is suitable for applications in solid-state lighting, industrial and commercial lighting, and residential lighting, with a maximum output power of 50W. It is available in MSOP-10 packages and adheres to RoHS directives, ensuring it is lead-free and halogen-free.

Datasheet Summary
Powered by GS/AI

The MP4060GK-Z is a TRIAC-dimmable LED controller designed for high line input voltages ranging from 200VAC to 265VAC. It features primary-side control, eliminating the need for a secondary-side feedback circuit, which simplifies design. The device supports adaptive dimmer type detection and phase-cut-based dimming control, ensuring good compatibility with various dimmers and a deep dimming range. This LED driver incorporates several protective features, including output over-voltage protection, output short-circuit protection, winding short-circuit protection, and over-temperature protection, all with auto-restart functionality. It also includes an integrated thermal current foldback mechanism to extend LED lifespan and a fast start-up capability without perceptible delay. The MP4060GK-Z is suitable for applications in solid-state lighting, industrial and commercial lighting, and residential lighting, with a maximum output power of 50W. It is available in MSOP-10 packages and adheres to RoHS directives, ensuring it is lead-free and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP4060GK-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
MP4060GK-Z
LED Drivers MP4060GK-Z
LED Driver IC 1 Output AC DC Offline Switcher Buck, Boost Triac Dimming 10-MSOP

LED Driver IC 1 Output AC DC Offline Switcher Buck, Boost Triac Dimming 10-MSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number MP4060GK-Z
Product Name LED Drivers
Number of Outputs 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8530EESTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Current 0.1000 amps
View Details
Drivers, Receivers, Transceivers - 336-5197-2-ND - DigiKey
Specs
Supply Voltage 1.8 to 3.3 volts
Package Type 32-VFLGA
Packing Method Tape Reel
View Details