Monolithic Power Systems, Inc. LED Drivers MP4060GK-P

Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 10-MSOP
Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 10-MSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MP4060GK-P is a TRIAC-dimmable LED controller designed for high input AC voltages ranging from 200VAC to 265VAC. It features primary-side control, eliminating the need for a secondary-side feedback circuit, which simplifies design and reduces component count. The device supports adaptive dimmer type detection and phase-cut-based dimming control, ensuring good compatibility with various dimmers and a deep dimming range. This LED driver incorporates several protective features, including output over-voltage protection, output short-circuit protection, winding short-circuit protection, and over-temperature protection, all with auto-restart functionality. It also includes an integrated thermal current foldback mechanism to extend LED lifetime and a fast start-up capability without perceptible delay. The MP4060GK-P is suitable for applications in solid-state lighting, industrial and commercial lighting, and residential lighting, and is available in MSOP-10 packages.

Datasheet Summary
Powered by GS/AI

The MP4060GK-P is a TRIAC-dimmable LED controller designed for high input AC voltages ranging from 200VAC to 265VAC. It features primary-side control, eliminating the need for a secondary-side feedback circuit, which simplifies design and reduces component count. The device supports adaptive dimmer type detection and phase-cut-based dimming control, ensuring good compatibility with various dimmers and a deep dimming range. This LED driver incorporates several protective features, including output over-voltage protection, output short-circuit protection, winding short-circuit protection, and over-temperature protection, all with auto-restart functionality. It also includes an integrated thermal current foldback mechanism to extend LED lifetime and a fast start-up capability without perceptible delay. The MP4060GK-P is suitable for applications in solid-state lighting, industrial and commercial lighting, and residential lighting, and is available in MSOP-10 packages.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP4060GK-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
MP4060GK-P
LED Drivers MP4060GK-P
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 10-MSOP

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 10-MSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number MP4060GK-P
Product Name LED Drivers
Number of Outputs 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53343-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Gate Drivers - 620-1978-6-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type High-side; Low-side; Three-phase
Supply Voltage 5.5 to 50 volts
Rise Time 35 ns
View Details
6 suppliers
LED Drivers - NCR402U - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details