LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 8-SOIC
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079060-MP4050GS-Z
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Maximum Supply Voltage: 265VAC
Operating Input Voltage(Min): 85VAC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
LED Lighting Drivers Non-Isolated, High Brightness LEDDriver
IC LED DRIVER OFFL 8SOIC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | MP4050GS-Z-ND | 1079060-MP4050GS-Z | MP4050GS-Z | MP4050GS-Z | MP4050GS-Z |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - MP4050GS-Z | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |