Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 804484-MP4033GSE-Z
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Commercial & Industrial Lighting
Internal Switch(s): No
Topology: Flyback
Number of Outputs: 1
Dimming: Analog, PWM, TRIAC
Voltage - Supply (Min): 11V
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Voltage - Supply (Maximum): 27V
LED Driver IC 1 Output DC DC Regulator Flyback Analog, PWM, TRIAC Dimming 14-SOIC
LED DRVR Flyback 1-CH Triac 14-Pin SOIC T/R
LED Lighting Drivers TRIAC Dimmable Primary Side Control
IC LED DRIVER RGLTR PWM 14SOIC
TRIAC DIMMABLE, PRIMARY SIDE CON
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 804484-MP4033GSE-Z | 1589-1658-2-ND | 541-MP4033GSE-Z | MP4033GSE-Z | MP4033GSE-Z | MP4033GSE-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP4033GSE-Z | LED Drivers | LED DRVR Flyback 1-CH Triac 14-Pin SOIC T/R | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |