Monolithic Power Systems, Inc. LED Drivers MP4032-2GS

Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 8-SOIC-7A
Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 8-SOIC-7A
Datasheet
Datasheet Summary
Powered by GS/AI

The MP4032-2GS is a TRIAC-dimmable offline LED driver designed for lighting applications, featuring an integrated 600V MOSFET. It operates as a single-stage converter, providing high power factor and precise LED current control through proprietary real-current control technology. The driver supports boundary-conduction mode, which minimizes power losses, and includes an internal charging circuit for quick start-up. This LED driver incorporates multiple protection features to enhance reliability and safety, including VCC under-voltage lockout, LED over-voltage and over-current protections, short-circuit protection, and over-temperature protection. The device is packaged in an SOIC8-7A format and is suitable for various applications, including solid-state, industrial, commercial, and residential lighting.

Datasheet Summary
Powered by GS/AI

The MP4032-2GS is a TRIAC-dimmable offline LED driver designed for lighting applications, featuring an integrated 600V MOSFET. It operates as a single-stage converter, providing high power factor and precise LED current control through proprietary real-current control technology. The driver supports boundary-conduction mode, which minimizes power losses, and includes an internal charging circuit for quick start-up. This LED driver incorporates multiple protection features to enhance reliability and safety, including VCC under-voltage lockout, LED over-voltage and over-current protections, short-circuit protection, and over-temperature protection. The device is packaged in an SOIC8-7A format and is suitable for various applications, including solid-state, industrial, commercial, and residential lighting.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP4032-2GS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
MP4032-2GS
LED Drivers MP4032-2GS
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 8-SOIC-7A

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 8-SOIC-7A

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number MP4032-2GS
Product Name LED Drivers
Number of Outputs 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVP110VFG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.8 volts
Switching Frequency 3.50E6 kHz
View Details
Specialty Logic - 1727-8577-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Clock Buffers, Drivers - SI53352BD10981-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details