Monolithic Power Systems, Inc. LED Drivers MP4032-1GS

Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 1A 8-SOIC-7A
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 1A 8-SOIC-7A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-1399-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1399-ND
LED Drivers 1589-1399-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 1A 8-SOIC-7A

LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 1A 8-SOIC-7A

Buy Now Datasheet
Board Mount LED Drivers - MP4032-1GS - 789167-MP4032-1GS - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - MP4032-1GS
789167-MP4032-1GS
Board Mount LED Drivers - MP4032-1GS 789167-MP4032-1GS
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789167-MP4032-1GS Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) 7 leads Applications: Lighting Mounting: SMD Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC-7A Voltage Supply MAX: 27V Output Current per Channel: 1A Voltage Supply MIN: 10.3V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789167-MP4032-1GS
Packaging: Tube
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width) 7 leads
Applications: Lighting
Mounting: SMD
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC-7A
Voltage Supply MAX: 27V
Output Current per Channel: 1A
Voltage Supply MIN: 10.3V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - LED Drivers - MP4032-1GS - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4032-1GS
PMIC - LED Drivers MP4032-1GS
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4032-1GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4032-1GS
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4032-1GS
IC LED DRVR OFFL TRIAC 1A 8SOIC

IC LED DRVR OFFL TRIAC 1A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-1399-ND 789167-MP4032-1GS MP4032-1GS MP4032-1GS
Product Name LED Drivers Board Mount LED Drivers - MP4032-1GS PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

6-Channel Led Controller W/Ultra-Wide Dimming Ratio - A80602KESJSR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
PMIC - PMIC - LED Drivers - BTS5590G - 1155603-BTS5590G - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
PMIC - LED Drivers - AS3693A - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
Output Current 70 milliamps
View Details
LED Driver ICs - 1220321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 65 volts
View Details