Monolithic Power Systems, Inc. LED Drivers MP4030GS

Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 8-SOIC
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-1398-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1398-ND
LED Drivers 1589-1398-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 8-SOIC

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP4030GS - 1226164-MP4030GS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP4030GS
1226164-MP4030GS
PMIC - PMIC - LED Drivers - MP4030GS 1226164-MP4030GS
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1226164-MP4030GS Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Applications: Lighting Mounting: SMD Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Dimming: Triac Family Name: MP4030GS Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.monolithicpower. com Manufacturer Package: 8-SOIC Voltage Supply MAX: 27V Voltage Supply MIN: 11V Alternative Parts (Cross-Reference): MP4030GS-Z; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1226164-MP4030GS
Packaging: Tube
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Lighting
Mounting: SMD
Internal Switch(s): No
Topology: Flyback
Number of Outputs: 1
Dimming: Triac
Family Name: MP4030GS
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.monolithicpower.com
Manufacturer Package: 8-SOIC
Voltage Supply MAX: 27V
Voltage Supply MIN: 11V
Alternative Parts (Cross-Reference): MP4030GS-Z;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MP4030GS
LED Lighting Drivers MP4030GS
LED Lighting Drivers Dimming with PFC

LED Lighting Drivers Dimming with PFC

Buy Now Datasheet
PMIC - LED Drivers - MP4030GS - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4030GS
PMIC - LED Drivers MP4030GS
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4030GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4030GS
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4030GS
IC LED DRIVER OFFL TRIAC 8SOIC

IC LED DRIVER OFFL TRIAC 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-1398-ND 1226164-MP4030GS MP4030GS MP4030GS MP4030GS
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP4030GS LED Lighting Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 9011488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 2 #
Features RoHS Compliant
View Details