Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP4030AGS MP4030AGS

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079049-MP4030AGS Packaging: Tube/Rail Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Topology: Flyback Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Maximum Supply Voltage: 27V Operating Input Voltage(Min): 11V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079049-MP4030AGS Packaging: Tube/Rail Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Topology: Flyback Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Maximum Supply Voltage: 27V Operating Input Voltage(Min): 11V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP4030AGS - 1079049-MP4030AGS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP4030AGS
1079049-MP4030AGS
PMIC - PMIC - LED Drivers - MP4030AGS 1079049-MP4030AGS
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079049-MP4030AGS Packaging: Tube/Rail Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Topology: Flyback Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Maximum Supply Voltage: 27V Operating Input Voltage(Min): 11V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 100

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079049-MP4030AGS
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Topology: Flyback
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Maximum Supply Voltage: 27V
Operating Input Voltage(Min): 11V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 100

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MP4030AGS
LED Lighting Drivers MP4030AGS
LED Lighting Drivers Offline LED Cntlr TRIAC Dimmable

LED Lighting Drivers Offline LED Cntlr TRIAC Dimmable

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4030AGS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4030AGS
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4030AGS
IC LED DRIVER OFFL TRIAC 8SOIC

IC LED DRIVER OFFL TRIAC 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 1079049-MP4030AGS MP4030AGS MP4030AGS
Product Name PMIC - PMIC - LED Drivers - MP4030AGS LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2A Buck Led Driver - A6214KLKTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - 642797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 15 watts
Features RoHS Compliant
View Details
LED Drivers - TLD21413EPXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 to 40 volts
Output Voltage 40 volts
View Details
6 suppliers