Monolithic Power Systems, Inc. LED Drivers MP4026GJ-P

Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming TSOT-23-6
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-1177-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1177-2-ND
LED Drivers 1589-1177-2-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming TSOT-23-6

LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming TSOT-23-6

Buy Now Datasheet
LED Drivers - 1589-1177-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1177-1-ND
LED Drivers 1589-1177-1-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming TSOT-23-6

LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming TSOT-23-6

Buy Now Datasheet
LED Drivers - 1589-1177-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1177-6-ND
LED Drivers 1589-1177-6-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming TSOT-23-6

LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming TSOT-23-6

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP4026GJ-P - 1079048-MP4026GJ-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP4026GJ-P
1079048-MP4026GJ-P
PMIC - PMIC - LED Drivers - MP4026GJ-P 1079048-MP4026GJ-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079048-MP4026GJ-P Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Topology: Flyback Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: TSOT-23-6 Maximum Supply Voltage: 27V Operating Input Voltage(Min): 9.8V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079048-MP4026GJ-P
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Topology: Flyback
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 27V
Operating Input Voltage(Min): 9.8V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - MP4026GJ-P - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4026GJ-P
PMIC - LED Drivers MP4026GJ-P
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MP4026GJ-P
LED Lighting Drivers MP4026GJ-P
LED Lighting Drivers Offline PSR LED Controller

LED Lighting Drivers Offline PSR LED Controller

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4026GJ-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4026GJ-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4026GJ-P
IC LED DRIVER OFFL TSOT23-6

IC LED DRIVER OFFL TSOT23-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-1177-2-ND 1079048-MP4026GJ-P MP4026GJ-P MP4026GJ-P MP4026GJ-P
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP4026GJ-P PMIC - LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3432SQE/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 40 milliamps
View Details
LED Drivers - 7513014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - A1569ELJTR-T - 1134472-A1569ELJTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers
PMIC - LED Drivers - IRS2540CD - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers