Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP4008GS-Z MP4008GS-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885627-MP4008GS-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output DC DC Controller Boost, SEPIC PWM Dimming - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MP4008 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1654-6, 1589-1654-2, 1589-1654-1, MP4008GS-Z-ND
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885627-MP4008GS-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output DC DC Controller Boost, SEPIC PWM Dimming - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MP4008 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1654-6, 1589-1654-2, 1589-1654-1, MP4008GS-Z-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP4008GS-Z - 885627-MP4008GS-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP4008GS-Z
885627-MP4008GS-Z
PMIC - PMIC - LED Drivers - MP4008GS-Z 885627-MP4008GS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885627-MP4008GS-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output DC DC Controller Boost, SEPIC PWM Dimming - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MP4008 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1654-6, 1589-1654-2, 1589-1654-1, MP4008GS-Z-ND

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885627-MP4008GS-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output DC DC Controller Boost, SEPIC PWM Dimming - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP4008
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1654-6, 1589-1654-2, 1589-1654-1, MP4008GS-Z-ND

Buy Now Datasheet
LED Drivers - 1589-1654-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1654-2-ND
LED Drivers 1589-1654-2-ND
LED Driver IC 1 Output DC DC Controller Boost, SEPIC PWM Dimming 8-SOIC

LED Driver IC 1 Output DC DC Controller Boost, SEPIC PWM Dimming 8-SOIC

Buy Now Datasheet
LED Drivers - 1589-1654-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1654-1-ND
LED Drivers 1589-1654-1-ND
LED Driver IC 1 Output DC DC Controller Boost, SEPIC PWM Dimming 8-SOIC

LED Driver IC 1 Output DC DC Controller Boost, SEPIC PWM Dimming 8-SOIC

Buy Now Datasheet
LED Drivers - 1589-1654-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1654-6-ND
LED Drivers 1589-1654-6-ND
LED Driver IC 1 Output DC DC Controller Boost, SEPIC PWM Dimming 8-SOIC

LED Driver IC 1 Output DC DC Controller Boost, SEPIC PWM Dimming 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4008GS-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4008GS-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4008GS-Z
IC LED DRIVER CTRLR PWM 8SOIC

IC LED DRIVER CTRLR PWM 8SOIC

Supplier's Site
PMIC - LED Drivers - MP4008GS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4008GS-Z
PMIC - LED Drivers MP4008GS-Z
HIGH-BRIGHTNESS, HIGH-CURRENT AC

HIGH-BRIGHTNESS, HIGH-CURRENT AC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 885627-MP4008GS-Z 1589-1654-2-ND MP4008GS-Z MP4008GS-Z
Product Name PMIC - PMIC - LED Drivers - MP4008GS-Z LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM2756 Multi-Display Inductorless LED Driver with 32 Exponential Dimming Steps in micro SMD - LM2756TMX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 6 volts
View Details
4 suppliers
LED Drivers - 1904921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type Pdip
Features RoHS Compliant
View Details
Linear Current Regulator LED Driver - A6262KLYTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers