Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - LED Drivers MP4001DS-LF

Description
Win Source Part Number: 1111380-MP4001DS-LF Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: AC DC Offline Switcher Package: Tube Applications: Automotive, Backlight, Lighting Standard Package: 100 Mounting: SMD (SMT) Frequency: 110kHz Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 12V Voltage - Supply (Max): 450V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1392
Request a Quote Datasheet
Description
Win Source Part Number: 1111380-MP4001DS-LF Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: AC DC Offline Switcher Package: Tube Applications: Automotive, Backlight, Lighting Standard Package: 100 Mounting: SMD (SMT) Frequency: 110kHz Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 12V Voltage - Supply (Max): 450V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1392
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1111380-MP4001DS-LF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1111380-MP4001DS-LF
Integrated Circuits (ICs) - PMIC - LED Drivers 1111380-MP4001DS-LF
Win Source Part Number: 1111380-MP4001DS-LF Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: AC DC Offline Switcher Package: Tube Applications: Automotive, Backlight, Lighting Standard Package: 100 Mounting: SMD (SMT) Frequency: 110kHz Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 12V Voltage - Supply (Max): 450V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1392

Win Source Part Number: 1111380-MP4001DS-LF
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tube
Applications: Automotive, Backlight, Lighting
Standard Package: 100
Mounting: SMD (SMT)
Frequency: 110kHz
Internal Switch(s): No
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 12V
Voltage - Supply (Max): 450V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1392

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MP4001DS-LF
LED Lighting Drivers MP4001DS-LF
LED Lighting Drivers Unvrsl Input White LED Drvr

LED Lighting Drivers Unvrsl Input White LED Drvr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4001DS-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4001DS-LF
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4001DS-LF
IC LED DRIVER OFFL PWM 8SOIC

IC LED DRIVER OFFL PWM 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 1111380-MP4001DS-LF MP4001DS-LF MP4001DS-LF
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

OEM Souring - 1463940-A6275ELWT-TR - Win Source Electronics
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - LED Drivers - CAT3644HV3G-T2 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 25 milliamps
View Details
BQ2014 NiCd/NiMH Gas Gauge W/1-Wire (DQ) I/F, 5 LED Drivers, Control Signals For BQ2004 Fast-Charge IC - BQ2014SN-D120TR - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers