Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 041763-MP4001DS-LF-Z
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Automotive, Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 110kHz
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Maximum Supply Voltage: 450V
Operating Input Voltage(Min): 12V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 8-SOIC
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 8-SOIC
IC LED DRIVER OFFL PWM 8SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 041763-MP4001DS-LF-Z | 1589-1653-1-ND | MP4001DS-LF-Z | MP4001DS-LF-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP4001DS-LF-Z | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |