Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079045-MP4000DS-LF-
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Frequency: 110kHz
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 10.5V
Operating Input Voltage(Min): 8V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Alternative Energy, Signal Processing
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog, PWM Dimming 8-SOIC
IC LED DRIVER OFFL PWM 8SOIC
LED Lighting Drivers Offline WLED Driver Controller
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1079045-MP4000DS-LF-Z | MP4000DS-LF-Z-ND | MP4000DS-LF-Z | MP4000DS-LF-Z | MP4000DS-LF-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP4000DS-LF-Z | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |