Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MP3910GK MP3910GK

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927755-MP3910GK Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Boost, Flyback, Forward Converter, SEPIC Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Supply Voltage: 7V ~ 35V Family Name: MP3910 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927755-MP3910GK Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Boost, Flyback, Forward Converter, SEPIC Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Supply Voltage: 7V ~ 35V Family Name: MP3910 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MP3910GK - 927755-MP3910GK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MP3910GK
927755-MP3910GK
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MP3910GK 927755-MP3910GK
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927755-MP3910GK Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Boost, Flyback, Forward Converter, SEPIC Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Supply Voltage: 7V ~ 35V Family Name: MP3910 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927755-MP3910GK
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Boost, Flyback, Forward Converter, SEPIC Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 10-MSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Supply Voltage: 7V ~ 35V
Family Name: MP3910
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
IC REG CTRLR MULT TOP 10MSOP - 541-MP3910GK - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR MULT TOP 10MSOP
541-MP3910GK
IC REG CTRLR MULT TOP 10MSOP 541-MP3910GK
IC REG CTRLR MULT TOP 10MSOP

IC REG CTRLR MULT TOP 10MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number 927755-MP3910GK 541-MP3910GK
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MP3910GK IC REG CTRLR MULT TOP 10MSOP
Package Type Other; 10-MSOP Other; 10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227216P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 91 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Wide Input Voltage Adj Frequency 3.5 Amp Buck Reg - A8586KLJTR-T-1 - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
7 suppliers