Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 10A 20-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 10A 20QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 10A 20-VFQFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP38900DL-B-ZTR-ND | MP38900DL-B-Z | MP38900DL-B-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.8000 to 13 volts | 0.8000 to 13 volts |