Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 10A 20-VFQFN Exposed Pad
IC REG BUCK ADJ 10A 20QFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP38900DL-B-LF-P | MP38900DL-B-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 20-VFQFN Exposed Pad | |
| Life Cycle Stage | Active | Active |
| Output Voltage | 0.8000 to 13 volts | 0.8000 volts |