Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 711330-MP38876DL-LF-
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 15A
Categories: Integrated Circuits
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 24V
Manufacturer Package: 20-PowerVFQFN
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 400kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 28V
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 15A 20-PowerVFQFN
IC REG BUCK ADJ 15A 20QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 15A 20-PowerVFQFN
IC REG BUCK ADJUSTABLE 15A 20QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 711330-MP38876DL-LF-Z | MP38876DL-LF-Z-ND | MP38876DL-LF-Z | MP38876DL-LF-Z | MP38876DL-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP38876DL-LF-Z | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 20-PowerVFQFN | Other; 20-PowerVFQFN | Other; 20-PowerVFQFN | ||
| Output Voltage | 24 volts | 0.8000 to 24 volts | 0.8000 volts | 0.8000 to 24 volts | |
| IOUT | 15 amps | 15 amps | 15 amps | 15 amps | 15 amps |