Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP38876DL-LF-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1320571-MP38876DL-LF -P Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 500 Mounting: Surface Mount Current - Output: 15A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 400kHz Voltage - Output (Max): 24V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 28V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-PowerVFQFN ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MP38876 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1320571-MP38876DL-LF -P Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 500 Mounting: Surface Mount Current - Output: 15A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 400kHz Voltage - Output (Max): 24V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 28V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-PowerVFQFN ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MP38876 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1320571-MP38876DL-LF-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1320571-MP38876DL-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1320571-MP38876DL-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1320571-MP38876DL-LF -P Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 500 Mounting: Surface Mount Current - Output: 15A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 400kHz Voltage - Output (Max): 24V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 28V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-PowerVFQFN ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MP38876 RoHS Status: ROHS3 Compliant

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1320571-MP38876DL-LF-P
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 500
Mounting: Surface Mount
Current - Output: 15A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 400kHz
Voltage - Output (Max): 24V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 28V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-PowerVFQFN
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MP38876
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP38876DL-LF-P-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MP38876DL-LF-P-ND
Voltage Regulators - DC DC Switching Regulators MP38876DL-LF-P-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 15A 20-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 15A 20-PowerVFQFN

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP38876DL-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP38876DL-LF-P
PMIC - Voltage Regulators - DC DC Switching Regulators MP38876DL-LF-P
IC REG BUCK ADJUSTABLE 15A 20QFN

IC REG BUCK ADJUSTABLE 15A 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP38876DL-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP38876DL-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP38876DL-LF-P
IC REG BUCK ADJ 15A 20QFN

IC REG BUCK ADJ 15A 20QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP38876DL-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP38876DL-LF-P
Voltage Regulators - DC DC Switching Regulators MP38876DL-LF-P
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 15A 20-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 15A 20-PowerVFQFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1320571-MP38876DL-LF-P MP38876DL-LF-P-ND MP38876DL-LF-P MP38876DL-LF-P MP38876DL-LF-P
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 20-PowerVFQFN Other; 20-PowerVFQFN Other; 20-PowerVFQFN
Special Features Multiple Outputs; Synchronous Rectification
fsw 400 kHz 400 kHz 400 kHz 400 kHz 400 kHz
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Step Down Regulator - A4447SLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
10 suppliers
Switching Regulators - 2222773 - RS Components, Ltd.
Specs
IOUT 1 amps
Efficiency 89 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details