Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789163-MP38875DL-LF-
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-PowerVFQFN
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 800kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 15A
Family Name: MP38875
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (3x4)
Output Voltage MAX: 12V
Input Voltage MIN: 4.5V
Voltage Input MAX: 16V
Alternative Parts (Cross-Reference): MAX8654ETX+G077; ISL85014FRZ-T7A; MAX8654ETX+TG077; LT1959IS8#PBF;
Introduction Date: November 20, 2009
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 15A 20QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 15A 20-PowerVFQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 789163-MP38875DL-LF-Z | MP38875DL-LF-Z | MP38875DL-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP38875DL-LF-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 20-PowerVFQFN | Other; 20-PowerVFQFN | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||
| Output Voltage | 0.8000 volts | 0.8000 volts | 0.8000 to 12 volts |