Win Source Part Number: 975813-MP38875DL-LF-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 15A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 800kHz
Voltage - Output (Max): 12V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Package / Case: 20-PowerVFQFN
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
IC REG BUCK ADJ 15A 20QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 15A 20-PowerVFQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 975813-MP38875DL-LF-P | MP38875DL-LF-P | MP38875DL-LF-P |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | Other; Tape & Reel (TR) | Other; 20-PowerVFQFN | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||
| fsw | 800 kHz | 800 kHz | 800 kHz |