Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 14-VFDFN Exposed Pad
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885625-MP38874DL-LF-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 14-VFDFN Exposed Pad
Package: Reel - TR
Package: 14-VFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MP38874
Categories: Integrated Circuits (ICs)
Case / Package: 14-QFN (3x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 14-VFDFN Exposed Pad
IC REG BUCK ADJ 8A 14QFN
IC REG BUCK ADJUSTABLE 8A
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP38874DL-LF-P-ND | 885625-MP38874DL-LF-P | MP38874DL-LF-P | MP38874DL-LF-P | MP38874DL-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP38874DL-LF-P | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 14-VFDFN Exposed Pad | Other; 14-QFN (3x4) | Other; 14-VFDFN Exposed Pad | ||
| Output Voltage | 0.8000 to 15 volts | 0.8000 to 15 volts | 0.8000 volts | ||
| IOUT | 8 amps | 8 amps | 8 amps | 8 amps |