The MP38872DL-LF-Z is a monolithic step-down switching regulator designed to deliver a continuous output current of 6A. It operates over a wide input voltage range of 4.5V to 21V and features an internal power MOSFET with a low on-resistance of 45m,Ѷ, contributing to high efficiency levels of up to 95%. The device supports a fixed switching frequency of 600kHz and can be synchronized to an external clock exceeding 1MHz. Key features include cycle-by-cycle over-current protection, thermal shutdown, and an adjustable output voltage starting from 0.8V. The regulator is packaged in a thermally enhanced 14-pin QFN (3x4 mm) format, which includes an exposed pad for improved thermal performance. It is suitable for applications such as point-of-load regulation in distributed power systems, digital set-top boxes, personal video recorders, and flat panel televisions. Engineers considering this product should note its minimal external component requirements and stable operation with low ESR ceramic capacitors, making it a practical choice for various power management applications.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 14-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 14-VFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 6A
IC REG BUCK ADJ 6A 14QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP38872DL-LF-Z-ND | MP38872DL-LF-Z | MP38872DL-LF-Z | MP38872DL-LF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 14-VFDFN Exposed Pad | Other; 14-VFDFN Exposed Pad | ||
| Output Voltage | 0.8000 to 15 volts | 0.8000 to 15 volts | 0.8000 volts | |
| IOUT | 6 amps | 6 amps | 6 amps | 6 amps |