Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885622-MP38116DQ-LF-
Features: Switching Regulator IC Output
Package: Reel - TR
Part Status: Not For New Designs
Family Name: MP38116
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK SYNC 5.5V 4A
Switching Regulator IC Output
IC REG BUCK SYNC 5.5V 4A
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 885622-MP38116DQ-LF-Z | MP38116DQ-LF-Z | MP38116DQ-LF-Z | MP38116DQ-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP38116DQ-LF-Z | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR |