Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927751-MP38115DQ-LF-
Operating Temperature Range: -40°C ~ 85°C
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 10-VFDFN Exposed Pad
Package: Reel - TR
Package: 10-VFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MP38115
Categories: Integrated Circuits (ICs)
Case / Package: 10-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 10-VFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 4A
IC REG BUCK ADJ 4A 10QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927751-MP38115DQ-LF-P | MP38115DQ-LF-P-ND | MP38115DQ-LF-P | MP38115DQ-LF-P | MP38115DQ-LF-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP38115DQ-LF-P | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 10-QFN (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable |