Monolithic Power Systems, Inc. PMIC - PMIC - Lighting, Ballast Controllers - MP3802DQ-LF-P MP3802DQ-LF-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927750-MP3802DQ-LF-P Series: * Features: Controller Package: Reel - TR Family Name: MP3802 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927750-MP3802DQ-LF-P Series: * Features: Controller Package: Reel - TR Family Name: MP3802 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Lighting, Ballast Controllers - MP3802DQ-LF-P - MP3802DQ-LF-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - MP3802DQ-LF-P
MP3802DQ-LF-P
PMIC - PMIC - Lighting, Ballast Controllers - MP3802DQ-LF-P MP3802DQ-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927750-MP3802DQ-LF-P Series: * Features: Controller Package: Reel - TR Family Name: MP3802 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927750-MP3802DQ-LF-P
Series: *
Features: Controller
Package: Reel - TR
Family Name: MP3802
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
PMIC - Lighting, Ballast Controllers - MP3802DQ-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
MP3802DQ-LF-P
PMIC - Lighting, Ballast Controllers MP3802DQ-LF-P
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number MP3802DQ-LF-P MP3802DQ-LF-P
Product Name PMIC - PMIC - Lighting, Ballast Controllers - MP3802DQ-LF-P PMIC - Lighting, Ballast Controllers
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Microprocessor Based Control Drive - LG2SI - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
Matrix Lighting Inc.
Specs
Controller Type Rotary Dimmer
Lamp Type LED Lamps
Lamp Power 200 watts
View Details